Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3527EUD-1#PBF 783385-LTC3527EUD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783385-LTC3527EUD-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.2MHz, 2.2MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 400mA (Switch), 800mA (Switch) Family Name: LTC3527-1 Output Voltage: 1.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Output Voltage MAX: 5.25V Input Voltage MIN: 0.88V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): MAX8607ETD+TG05; MAX8607ETD+TG50; MAX8607ETD+; MAX8607ETD+T; Introduction Date: December 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783385-LTC3527EUD-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.2MHz, 2.2MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 400mA (Switch), 800mA (Switch) Family Name: LTC3527-1 Output Voltage: 1.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Output Voltage MAX: 5.25V Input Voltage MIN: 0.88V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): MAX8607ETD+TG05; MAX8607ETD+TG50; MAX8607ETD+; MAX8607ETD+T; Introduction Date: December 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3527EUD-1#PBF - 783385-LTC3527EUD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3527EUD-1#PBF
783385-LTC3527EUD-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3527EUD-1#PBF 783385-LTC3527EUD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783385-LTC3527EUD-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.2MHz, 2.2MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 400mA (Switch), 800mA (Switch) Family Name: LTC3527-1 Output Voltage: 1.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Output Voltage MAX: 5.25V Input Voltage MIN: 0.88V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): MAX8607ETD+TG05; MAX8607ETD+TG50; MAX8607ETD+; MAX8607ETD+T; Introduction Date: December 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783385-LTC3527EUD-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.2MHz, 2.2MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 400mA (Switch), 800mA (Switch)
Family Name: LTC3527-1
Output Voltage: 1.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Output Voltage MAX: 5.25V
Input Voltage MIN: 0.88V
Voltage Input MAX: 5V
Alternative Parts (Cross-Reference): MAX8607ETD+TG05; MAX8607ETD+TG50; MAX8607ETD+; MAX8607ETD+T;
Introduction Date: December 13, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783385-LTC3527EUD-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3527EUD-1#PBF
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3433IFE#PBF - 072368-LT3433IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3623EUDD#PBF - 1011870-LTC3623EUDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type Other; QFN
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3 - 072433-LTC1147CS8-3.3 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172IS8#PBF - 020234-LT1172IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details