Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526BEDC-2#TRPBF 783382-LTC3526BEDC-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783382-LTC3526BEDC-2 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 500mA (Switch) Family Name: LTC3526B-2 Output Voltage: 1.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Output Voltage MAX: 5.25V Input Voltage MIN: 0.5V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): MAX8969EWL+T; AS1326A-BTDU; AS1326B-BTDT; AS1326B-BTDR; Introduction Date: November 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783382-LTC3526BEDC-2 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 500mA (Switch) Family Name: LTC3526B-2 Output Voltage: 1.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Output Voltage MAX: 5.25V Input Voltage MIN: 0.5V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): MAX8969EWL+T; AS1326A-BTDU; AS1326B-BTDT; AS1326B-BTDR; Introduction Date: November 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526BEDC-2#TRPBF - 783382-LTC3526BEDC-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526BEDC-2#TRPBF
783382-LTC3526BEDC-2#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526BEDC-2#TRPBF 783382-LTC3526BEDC-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783382-LTC3526BEDC-2 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 500mA (Switch) Family Name: LTC3526B-2 Output Voltage: 1.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Output Voltage MAX: 5.25V Input Voltage MIN: 0.5V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): MAX8969EWL+T; AS1326A-BTDU; AS1326B-BTDT; AS1326B-BTDR; Introduction Date: November 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783382-LTC3526BEDC-2#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA (Switch)
Family Name: LTC3526B-2
Output Voltage: 1.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DFN (2x2)
Output Voltage MAX: 5.25V
Input Voltage MIN: 0.5V
Voltage Input MAX: 5V
Alternative Parts (Cross-Reference): MAX8969EWL+T; AS1326A-BTDU; AS1326B-BTDT; AS1326B-BTDR;
Introduction Date: November 14, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783382-LTC3526BEDC-2#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526BEDC-2#TRPBF
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1619ES8#TRPBF - 097646-LT1619ES8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142CG - 072430-LTC1142CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411AIMS#TRPBF - 102177-LTC3411AIMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#TRPBF - 020572-LTC3413EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details