Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3522EUD#TRPBF 783377-LTC3522EUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783377-LTC3522EUD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 1.07MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 200mA, 400mA Family Name: LTC3522 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.4V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3522EUD; LTC3522EUD#TR; LTC3522EUD#PBF; Introduction Date: May 15, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783377-LTC3522EUD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 1.07MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 200mA, 400mA Family Name: LTC3522 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.4V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3522EUD; LTC3522EUD#TR; LTC3522EUD#PBF; Introduction Date: May 15, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3522EUD#TRPBF - 783377-LTC3522EUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3522EUD#TRPBF
783377-LTC3522EUD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3522EUD#TRPBF 783377-LTC3522EUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783377-LTC3522EUD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 1.07MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 200mA, 400mA Family Name: LTC3522 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Output Voltage MAX: 5.5V Input Voltage MIN: 2.4V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3522EUD; LTC3522EUD#TR; LTC3522EUD#PBF; Introduction Date: May 15, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783377-LTC3522EUD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost
Frequency - Switching: 1.07MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 200mA, 400mA
Family Name: LTC3522
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN-EP (3x3)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.4V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LTC3522EUD; LTC3522EUD#TR; LTC3522EUD#PBF;
Introduction Date: May 15, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783377-LTC3522EUD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3522EUD#TRPBF
Configuration / Function Buck; Boost; Buck-Boost; Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data