Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3459ES6#TRPBF 783369-LTC3459ES6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783369-LTC3459ES6#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 60mA (Switch) Family Name: LTC3459 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: 10V (Switch) Input Voltage MIN: 1.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): TC660EOA; TC660EPA; TC660COA; TC660CPA; Introduction Date: March 05, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783369-LTC3459ES6#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 60mA (Switch) Family Name: LTC3459 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: 10V (Switch) Input Voltage MIN: 1.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): TC660EOA; TC660EPA; TC660COA; TC660CPA; Introduction Date: March 05, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3459ES6#TRPBF - 783369-LTC3459ES6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3459ES6#TRPBF
783369-LTC3459ES6#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3459ES6#TRPBF 783369-LTC3459ES6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783369-LTC3459ES6#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 60mA (Switch) Family Name: LTC3459 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: 10V (Switch) Input Voltage MIN: 1.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): TC660EOA; TC660EPA; TC660COA; TC660CPA; Introduction Date: March 05, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783369-LTC3459ES6#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 60mA (Switch)
Family Name: LTC3459
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Output Voltage MAX: 10V (Switch)
Input Voltage MIN: 1.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): TC660EOA; TC660EPA; TC660COA; TC660CPA;
Introduction Date: March 05, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783369-LTC3459ES6#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3459ES6#TRPBF
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3250ES6-1.2#TRMPBF - 072558-LTC3250ES6-1.2#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944EMS#TRPBF - 102470-LT1944EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCR#PBF - 072178-LT1076HVCR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692AEUH#PBF - 086831-LT3692AEUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 32-QFN (5x5)
View Details