Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3448EMS8E#PBF 783368-LTC3448EMS8E#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783368-LTC3448EMS8E# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3448 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Output Voltage MAX: 5.2V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MCP1601-I/MS; Si9176DH-T1; Si9175DH-T1-E3; Si9176DM-T1-E3; Introduction Date: May 17, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783368-LTC3448EMS8E# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3448 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Output Voltage MAX: 5.2V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MCP1601-I/MS; Si9176DH-T1; Si9175DH-T1-E3; Si9176DM-T1-E3; Introduction Date: May 17, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3448EMS8E#PBF - 783368-LTC3448EMS8E#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3448EMS8E#PBF
783368-LTC3448EMS8E#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3448EMS8E#PBF 783368-LTC3448EMS8E#PBF
Manufacturer: Linear Technology Win Source Part Number: 783368-LTC3448EMS8E# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3448 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Output Voltage MAX: 5.2V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MCP1601-I/MS; Si9176DH-T1; Si9175DH-T1-E3; Si9176DM-T1-E3; Introduction Date: May 17, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783368-LTC3448EMS8E#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz ~ 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: LTC3448
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Output Voltage MAX: 5.2V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MCP1601-I/MS; Si9176DH-T1; Si9175DH-T1-E3; Si9176DM-T1-E3;
Introduction Date: May 17, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783368-LTC3448EMS8E#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3448EMS8E#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1046IS8#PBF - 020447-LTC1046IS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1751EMS8#PBF - 020507-LTC1751EMS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1439CG - 072469-LTC1439CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CR-5#PBF - 1057736-LT1076CR-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-7
View Details