Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3447EDD#PBF 783365-LTC3447EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783365-LTC3447EDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 160kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3447 Output Voltage: 0.69V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 2.05V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): PSA60; PSA60TR; LTC3447EDD#TR; LTC3447EDD; Introduction Date: June 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783365-LTC3447EDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 160kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3447 Output Voltage: 0.69V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 2.05V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): PSA60; PSA60TR; LTC3447EDD#TR; LTC3447EDD; Introduction Date: June 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3447EDD#PBF - 783365-LTC3447EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3447EDD#PBF
783365-LTC3447EDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3447EDD#PBF 783365-LTC3447EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783365-LTC3447EDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 160kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3447 Output Voltage: 0.69V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 2.05V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): PSA60; PSA60TR; LTC3447EDD#TR; LTC3447EDD; Introduction Date: June 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783365-LTC3447EDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 160kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: LTC3447
Output Voltage: 0.69V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 2.05V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): PSA60; PSA60TR; LTC3447EDD#TR; LTC3447EDD;
Introduction Date: June 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783365-LTC3447EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3447EDD#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6900 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8#PBF - 072281-LT1506CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435ACS/TR - 072464-LTC1435ACS/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CQ#PBF - 1057759-LT1082CQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#PBF - 020571-LTC3413EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details