Manufacturer: Linear Technology
Win Source Part Number: 783363-LTC3446IDE#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-WFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 0.9 V ~ 5.5 V
Function: Any Function
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Frequency - Switching: 2.25MHz
Number of Outputs: 3
Voltage/Current - Output 1: Adj to 0.8V, 1A
Voltage/Current - Output 2: Adj to 0.4V, 300mA
Voltage/Current - Output 3: Adj to 0.4V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: LTC3446
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DFN (4x3)
Alternative Parts (Cross-Reference): LTC3446EDE; LTC3446EDE#TR; LTC3446IDE#TRPBF ;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 783363-LTC3446IDE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3446IDE#PBF |
| Package Type | Other; 14-WFDFN Exposed Pad |