Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3443EDE#PBF 783360-LTC3443EDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783360-LTC3443EDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 600kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.2A Family Name: LTC3443 Output Voltage: 2.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Output Voltage MAX: 5.25V Input Voltage MIN: 2.4V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): BA9701F; LTC3443EDE#TR; LTC3443EDE; LTC3443EDE#TRPBF ; Introduction Date: May 07, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783360-LTC3443EDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 600kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.2A Family Name: LTC3443 Output Voltage: 2.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Output Voltage MAX: 5.25V Input Voltage MIN: 2.4V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): BA9701F; LTC3443EDE#TR; LTC3443EDE; LTC3443EDE#TRPBF ; Introduction Date: May 07, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3443EDE#PBF - 783360-LTC3443EDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3443EDE#PBF
783360-LTC3443EDE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3443EDE#PBF 783360-LTC3443EDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783360-LTC3443EDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 600kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.2A Family Name: LTC3443 Output Voltage: 2.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Output Voltage MAX: 5.25V Input Voltage MIN: 2.4V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): BA9701F; LTC3443EDE#TR; LTC3443EDE; LTC3443EDE#TRPBF ; Introduction Date: May 07, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783360-LTC3443EDE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.2A
Family Name: LTC3443
Output Voltage: 2.4V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (4x3)
Output Voltage MAX: 5.25V
Input Voltage MIN: 2.4V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): BA9701F; LTC3443EDE#TR; LTC3443EDE; LTC3443EDE#TRPBF ;
Introduction Date: May 07, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783360-LTC3443EDE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3443EDE#PBF
Configuration / Function Buck; Boost; Buck-Boost; Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.4 volts
Unlock Full Specs
to access all available technical data