Manufacturer: Linear Technology
Win Source Part Number: 783356-LTC3427EDC#TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA (Switch)
Family Name: LTC3427
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DFN (2x2)
Output Voltage MAX: 5.25V
Input Voltage MIN: 1.8V
Voltage Input MAX: 5V
Alternative Parts (Cross-Reference): NCP1421DMR2; TPS61200DRC; FAN4855MTCX_Q; FAN4855MTCX_NL;
Introduction Date: October 26, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783356-LTC3427EDC#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3427EDC#TRPBF |
| Configuration / Function | Boost; Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 6-WFDFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 1.8 volts |