Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3425EUH#TRPBF 783355-LTC3425EUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783355-LTC3425EUH#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 100kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 5A (Switch) Family Name: LTC3425 Output Voltage: 2.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN Exposed Pad (5x5) Output Voltage MAX: 5.25V Input Voltage MIN: 0.5V Voltage Input MAX: 4.5V Alternative Parts (Cross-Reference): MIC2875-AYMT-TR; MAX1709ESE-T; MAX1688ESA+T; MAX1687EUE; Introduction Date: June 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783355-LTC3425EUH#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 100kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 5A (Switch) Family Name: LTC3425 Output Voltage: 2.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN Exposed Pad (5x5) Output Voltage MAX: 5.25V Input Voltage MIN: 0.5V Voltage Input MAX: 4.5V Alternative Parts (Cross-Reference): MIC2875-AYMT-TR; MAX1709ESE-T; MAX1688ESA+T; MAX1687EUE; Introduction Date: June 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3425EUH#TRPBF - 783355-LTC3425EUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3425EUH#TRPBF
783355-LTC3425EUH#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3425EUH#TRPBF 783355-LTC3425EUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783355-LTC3425EUH#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 100kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 5A (Switch) Family Name: LTC3425 Output Voltage: 2.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN Exposed Pad (5x5) Output Voltage MAX: 5.25V Input Voltage MIN: 0.5V Voltage Input MAX: 4.5V Alternative Parts (Cross-Reference): MIC2875-AYMT-TR; MAX1709ESE-T; MAX1688ESA+T; MAX1687EUE; Introduction Date: June 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783355-LTC3425EUH#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 100kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 5A (Switch)
Family Name: LTC3425
Output Voltage: 2.4V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN Exposed Pad (5x5)
Output Voltage MAX: 5.25V
Input Voltage MIN: 0.5V
Voltage Input MAX: 4.5V
Alternative Parts (Cross-Reference): MIC2875-AYMT-TR; MAX1709ESE-T; MAX1688ESA+T; MAX1687EUE;
Introduction Date: June 18, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783355-LTC3425EUH#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3425EUH#TRPBF
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 32-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.4 volts
Unlock Full Specs
to access all available technical data