Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419EDD-1#PBF 783352-LTC3419EDD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783352-LTC3419EDD-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3419 Output Voltage: 1.575V, 1.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MIC23250-3BYMT TR; MIC23250-W4YMT-TR; MIC23250-W4YMT; MIC23250-3BYMT; Introduction Date: April 24, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783352-LTC3419EDD-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3419 Output Voltage: 1.575V, 1.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MIC23250-3BYMT TR; MIC23250-W4YMT-TR; MIC23250-W4YMT; MIC23250-3BYMT; Introduction Date: April 24, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419EDD-1#PBF - 783352-LTC3419EDD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419EDD-1#PBF
783352-LTC3419EDD-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419EDD-1#PBF 783352-LTC3419EDD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783352-LTC3419EDD-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3419 Output Voltage: 1.575V, 1.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MIC23250-3BYMT TR; MIC23250-W4YMT-TR; MIC23250-W4YMT; MIC23250-3BYMT; Introduction Date: April 24, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783352-LTC3419EDD-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: LTC3419
Output Voltage: 1.575V, 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MIC23250-3BYMT TR; MIC23250-W4YMT-TR; MIC23250-W4YMT; MIC23250-3BYMT;
Introduction Date: April 24, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783352-LTC3419EDD-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419EDD-1#PBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 8-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.57 to 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1725CGN#PBF - 020303-LT1725CGN#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1877EMS8#TRPBF - 020520-LTC1877EMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT8315HFE#PBF - 1024710-LT8315HFE#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Package Type SSOP; Other; TSSOP
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LCUH/TRPBF - 072589-LTC3728LCUH/TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details