Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3418EUHF#TRPBF 783351-LTC3418EUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783351-LTC3418EUHF#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 8A Family Name: LTC3418EUHF#TRPBF Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Output Voltage MAX: 5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX1557ETB; MAX1557ETB-TS; MAX1556ETB+TG002; Introduction Date: February 22, 2005 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783351-LTC3418EUHF#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 8A Family Name: LTC3418EUHF#TRPBF Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Output Voltage MAX: 5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX1557ETB; MAX1557ETB-TS; MAX1556ETB+TG002; Introduction Date: February 22, 2005 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3418EUHF#TRPBF - 783351-LTC3418EUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3418EUHF#TRPBF
783351-LTC3418EUHF#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3418EUHF#TRPBF 783351-LTC3418EUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783351-LTC3418EUHF#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 8A Family Name: LTC3418EUHF#TRPBF Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Output Voltage MAX: 5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX1557ETB; MAX1557ETB-TS; MAX1556ETB+TG002; Introduction Date: February 22, 2005 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783351-LTC3418EUHF#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 38-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 8A
Family Name: LTC3418EUHF#TRPBF
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Output Voltage MAX: 5V
Input Voltage MIN: 2.25V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX1557ETB; MAX1557ETB-TS; MAX1556ETB+TG002;
Introduction Date: February 22, 2005
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783351-LTC3418EUHF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3418EUHF#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 38-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IS8-SYNC - 072269-LT1374IS8-SYNC - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EFE#TRPBF - 020421-LT3782EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1935ES5#TRPBF - 020346-LT1935ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#PBF - 072575-LTC3458LEDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details