Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AIDHC-2#TRPBF 783350-LTC3417AIDHC-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783350-LTC3417AIDHC- 2#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz, 600kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A, 1.5A Family Name: LTC3417A-2 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): PAM2322AGEAR; ISL78228ARZ; TPS62410DRC; TPS62410DRCT; Introduction Date: March 24, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783350-LTC3417AIDHC- 2#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz, 600kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A, 1.5A Family Name: LTC3417A-2 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): PAM2322AGEAR; ISL78228ARZ; TPS62410DRC; TPS62410DRCT; Introduction Date: March 24, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AIDHC-2#TRPBF - 783350-LTC3417AIDHC-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AIDHC-2#TRPBF
783350-LTC3417AIDHC-2#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AIDHC-2#TRPBF 783350-LTC3417AIDHC-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783350-LTC3417AIDHC- 2#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz, 600kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A, 1.5A Family Name: LTC3417A-2 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): PAM2322AGEAR; ISL78228ARZ; TPS62410DRC; TPS62410DRCT; Introduction Date: March 24, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783350-LTC3417AIDHC-2#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz, 600kHz ~ 4MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A, 1.5A
Family Name: LTC3417A-2
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x3)
Output Voltage MAX: 5V
Input Voltage MIN: 2.25V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): PAM2322AGEAR; ISL78228ARZ; TPS62410DRC; TPS62410DRCT;
Introduction Date: March 24, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783350-LTC3417AIDHC-2#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AIDHC-2#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830ES8 - 072602-LTC3830ES8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480EMSE#TRPBF - 020401-LT3480EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470AEDDB#TRPBF - 101460-LT3470AEDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EFE#TRPBF - 020421-LT3782EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-TSSOP-EP
View Details