Manufacturer: Linear Technology
Win Source Part Number: 783349-LTC3417AIDHC-
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz, 600kHz ~ 4MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A, 1.5A
Family Name: LTC3417A-2
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x3)
Output Voltage MAX: 5V
Input Voltage MIN: 2.25V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): PAM2322AGEAR; ISL78228ARZ; TPS62410DRC; TPS62410DRCT;
Introduction Date: March 24, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783349-LTC3417AIDHC-2#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AIDHC-2#PBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 16-WFDFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.8000 volts |