Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AEDHC#PBF 783347-LTC3417AEDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783347-LTC3417AEDHC# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz, 600kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A, 1.5A Family Name: LTC3417AEDHC#PBF Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MIC2230-SSYML-TR; MIC2230-GFHYML-TR; MIC2230-SSYML; MIC2230-GF9YML; Introduction Date: March 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783347-LTC3417AEDHC# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz, 600kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A, 1.5A Family Name: LTC3417AEDHC#PBF Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MIC2230-SSYML-TR; MIC2230-GFHYML-TR; MIC2230-SSYML; MIC2230-GF9YML; Introduction Date: March 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AEDHC#PBF - 783347-LTC3417AEDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AEDHC#PBF
783347-LTC3417AEDHC#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AEDHC#PBF 783347-LTC3417AEDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 783347-LTC3417AEDHC# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz, 600kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A, 1.5A Family Name: LTC3417AEDHC#PBF Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MIC2230-SSYML-TR; MIC2230-GFHYML-TR; MIC2230-SSYML; MIC2230-GF9YML; Introduction Date: March 29, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783347-LTC3417AEDHC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz, 600kHz ~ 4MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A, 1.5A
Family Name: LTC3417AEDHC#PBF
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x3)
Output Voltage MAX: 5V
Input Voltage MIN: 2.25V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MIC2230-SSYML-TR; MIC2230-GFHYML-TR; MIC2230-SSYML; MIC2230-GF9YML;
Introduction Date: March 29, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783347-LTC3417AEDHC#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AEDHC#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3 - 072433-LTC1147CS8-3.3 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481EMSE#TRPBF - 002768-LT3481EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970IMS#TRPBF - 020425-LT3970IMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3418EUHF#PBF - 020576-LTC3418EUHF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 38-QFN (5x7)
View Details