Manufacturer: Linear Technology
Win Source Part Number: 783344-DC667A
Regulator Topology: Buck
Voltage - Output: 1.8V, 2.5V or 3.3V
Voltage - Input: 2.25 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 4A
Utilized IC / Part: LTC3416
Family Name: DC667A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 783344-DC667A |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC667A |
| Category | Developement Board |