Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3415EUHF#TRPBF 783343-LTC3415EUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783343-LTC3415EUHF#T RPBF Series: PolyPhase Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 7A Family Name: LTC3415 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Output Voltage MAX: 5.5V Input Voltage MIN: 2.375V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LM20144MHE; LM20144MHX; LM20144MH; EN6347QI3; Introduction Date: January 23, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783343-LTC3415EUHF#T RPBF Series: PolyPhase Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 7A Family Name: LTC3415 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Output Voltage MAX: 5.5V Input Voltage MIN: 2.375V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LM20144MHE; LM20144MHX; LM20144MH; EN6347QI3; Introduction Date: January 23, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3415EUHF#TRPBF - 783343-LTC3415EUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3415EUHF#TRPBF
783343-LTC3415EUHF#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3415EUHF#TRPBF 783343-LTC3415EUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783343-LTC3415EUHF#T RPBF Series: PolyPhase Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 7A Family Name: LTC3415 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Output Voltage MAX: 5.5V Input Voltage MIN: 2.375V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LM20144MHE; LM20144MHX; LM20144MH; EN6347QI3; Introduction Date: January 23, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783343-LTC3415EUHF#TRPBF
Series: PolyPhase
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 38-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 7A
Family Name: LTC3415
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.375V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LM20144MHE; LM20144MHX; LM20144MH; EN6347QI3;
Introduction Date: January 23, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783343-LTC3415EUHF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3415EUHF#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 38-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580IMS8E#PBF - 072381-LT3580IMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172HVIQ#PBF - 1057956-LT1172HVIQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#PBF - 072380-LT3571EUD#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CS8-5#TRPBF - 1058117-LT1303CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details