Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414IFE#PBF 783341-LTC3414IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783341-LTC3414IFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 4A Family Name: LTC3414 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Output Voltage MAX: 5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): RT8004GCP; SC174MLTRT; RT8004GQV; MIC23303YML-TR; Introduction Date: May 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783341-LTC3414IFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 4A Family Name: LTC3414 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Output Voltage MAX: 5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): RT8004GCP; SC174MLTRT; RT8004GQV; MIC23303YML-TR; Introduction Date: May 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414IFE#PBF - 783341-LTC3414IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414IFE#PBF
783341-LTC3414IFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414IFE#PBF 783341-LTC3414IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783341-LTC3414IFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 4A Family Name: LTC3414 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Output Voltage MAX: 5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): RT8004GCP; SC174MLTRT; RT8004GQV; MIC23303YML-TR; Introduction Date: May 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783341-LTC3414IFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 4A
Family Name: LTC3414
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP-EP
Output Voltage MAX: 5V
Input Voltage MIN: 2.25V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): RT8004GCP; SC174MLTRT; RT8004GQV; MIC23303YML-TR;
Introduction Date: May 14, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783341-LTC3414IFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414IFE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933ES6#TRPBF - 072334-LT1933ES6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EDD#TR - 089370-LTC3440EDD#TR - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3845EN#PBF - 072397-LT3845EN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 16-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813EG#PBF - 020615-LTC3813EG#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details