Manufacturer: Linear Technology
Win Source Part Number: 783339-LTC3412EUF#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost
Frequency - Switching: 950kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2.5A
Family Name: LTC3412
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Output Voltage MAX: 5V
Input Voltage MIN: 2.625V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): RT8004GQV; ISL8013AIRZ; ISL8013AIRZ-T7A; MIC23303YML-TR;
Introduction Date: July 12, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783339-LTC3412EUF#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412EUF#PBF |
| Configuration / Function | Buck; Buck, Buck-Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 16-WQFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.8000 volts |