Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AIFE#PBF 783337-LTC3412AIFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783337-LTC3412AIFE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3412A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): PAM2303BECADJR; ISL80030AFRZ-T7A; MIC23303YML-TR; PAM2307BECADJR; Introduction Date: October 10, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783337-LTC3412AIFE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3412A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): PAM2303BECADJR; ISL80030AFRZ-T7A; MIC23303YML-TR; PAM2307BECADJR; Introduction Date: October 10, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AIFE#PBF - 783337-LTC3412AIFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AIFE#PBF
783337-LTC3412AIFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AIFE#PBF 783337-LTC3412AIFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783337-LTC3412AIFE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3412A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 5V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): PAM2303BECADJR; ISL80030AFRZ-T7A; MIC23303YML-TR; PAM2307BECADJR; Introduction Date: October 10, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783337-LTC3412AIFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 4MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: LTC3412A
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Output Voltage MAX: 5V
Input Voltage MIN: 2.25V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): PAM2303BECADJR; ISL80030AFRZ-T7A; MIC23303YML-TR; PAM2307BECADJR;
Introduction Date: October 10, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783337-LTC3412AIFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AIFE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data