Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411IDD#TRPBF 783336-LTC3411IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783336-LTC3411IDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.25A Family Name: LTC3411 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 5V Input Voltage MIN: 2.625V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): RT8011PQW; RT8011GQW; TPS62351DRC; BD90520EFV-CE2; Introduction Date: April 09, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783336-LTC3411IDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.25A Family Name: LTC3411 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 5V Input Voltage MIN: 2.625V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): RT8011PQW; RT8011GQW; TPS62351DRC; BD90520EFV-CE2; Introduction Date: April 09, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411IDD#TRPBF - 783336-LTC3411IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411IDD#TRPBF
783336-LTC3411IDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411IDD#TRPBF 783336-LTC3411IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783336-LTC3411IDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.25A Family Name: LTC3411 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 5V Input Voltage MIN: 2.625V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): RT8011PQW; RT8011GQW; TPS62351DRC; BD90520EFV-CE2; Introduction Date: April 09, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783336-LTC3411IDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.25A
Family Name: LTC3411
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 5V
Input Voltage MIN: 2.625V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): RT8011PQW; RT8011GQW; TPS62351DRC; BD90520EFV-CE2;
Introduction Date: April 09, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783336-LTC3411IDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411IDD#TRPBF
Configuration / Function Buck; Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data