Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411AIMS#PBF 783334-LTC3411AIMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783334-LTC3411AIMS#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.25A Family Name: LTC3411A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Output Voltage MAX: 5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): BD90520EFV-CE2; RT8011GF; BD90520MUV-CE2; RT8011PF; Introduction Date: September 11, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783334-LTC3411AIMS#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.25A Family Name: LTC3411A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Output Voltage MAX: 5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): BD90520EFV-CE2; RT8011GF; BD90520MUV-CE2; RT8011PF; Introduction Date: September 11, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411AIMS#PBF - 783334-LTC3411AIMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411AIMS#PBF
783334-LTC3411AIMS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411AIMS#PBF 783334-LTC3411AIMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 783334-LTC3411AIMS#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.25A Family Name: LTC3411A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Output Voltage MAX: 5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): BD90520EFV-CE2; RT8011GF; BD90520MUV-CE2; RT8011PF; Introduction Date: September 11, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783334-LTC3411AIMS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.25A
Family Name: LTC3411A
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Output Voltage MAX: 5V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): BD90520EFV-CE2; RT8011GF; BD90520MUV-CE2; RT8011PF;
Introduction Date: September 11, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783334-LTC3411AIMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411AIMS#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-5 - 072198-LT1110CS8-5 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930AES5#TRMPBF - 041244-LT1930AES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD#PBF - 072564-LTC3407EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-PBF - 072465-LTC1435CG-PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details