Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407AEDD-2#PBF 783319-LTC3407AEDD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783319-LTC3407AEDD-2 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 800mA Family Name: LTC3407A-2 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): AME5252-AVBADJ; MIC2230-AAYML; MIC2230-AAYMLTR; MIC2230-G4YML; Introduction Date: September 18, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783319-LTC3407AEDD-2 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 800mA Family Name: LTC3407A-2 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): AME5252-AVBADJ; MIC2230-AAYML; MIC2230-AAYMLTR; MIC2230-G4YML; Introduction Date: September 18, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407AEDD-2#PBF - 783319-LTC3407AEDD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407AEDD-2#PBF
783319-LTC3407AEDD-2#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407AEDD-2#PBF 783319-LTC3407AEDD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783319-LTC3407AEDD-2 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 800mA Family Name: LTC3407A-2 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): AME5252-AVBADJ; MIC2230-AAYML; MIC2230-AAYMLTR; MIC2230-G4YML; Introduction Date: September 18, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783319-LTC3407AEDD-2#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 800mA
Family Name: LTC3407A-2
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 5V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): AME5252-AVBADJ; MIC2230-AAYML; MIC2230-AAYMLTR; MIC2230-G4YML;
Introduction Date: September 18, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783319-LTC3407AEDD-2#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407AEDD-2#PBF
Configuration / Function Buck; Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1767EMS8E#PBF - 089451-LT1767EMS8E - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307IS8#TRPBF - 1058124-LT1307IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3693EMSE#TRPBF - 072392-LT3693EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703IGN#PBF - 072581-LTC3703IGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details