Manufacturer: Linear Technology
Win Source Part Number: 783318-LTC3407AEDD#P
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost
Frequency - Switching: 1.5MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: LTC3407A
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 5V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): AAT2515IWP-AA-T1; AAT2512IWP-AA-T1; PAM2308BYMAA; ISL78228ARZ;
Introduction Date: May 22, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783318-LTC3407AEDD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407AEDD#PBF |
| Configuration / Function | Buck; Buck, Buck-Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 10-WFDFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.6000 volts |