Manufacturer: Linear Technology
Win Source Part Number: 783317-LTC3406BES5#T
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: LTC3406B
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-5
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MIC2205BML; MIC2205BML TR; MIC2205YML; NCP6332BMTAATBG;
Introduction Date: August 27, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783317-LTC3406BES5#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406BES5#TRMPBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.6000 volts |