Manufacturer: Linear Technology
Win Source Part Number: 783316-LTC3405AES6-1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 300mA
Family Name: LTC3405A-1.375
Output Voltage: 1.375V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): XC9509B853AR; XC9509A963AR; XC9509A923AR; XC9509A923AL;
Introduction Date: March 18, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783316-LTC3405AES6-1.375#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3405AES6-1.375#TRPBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 1.38 volts |