Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3404IMS8#TRPBF 783314-LTC3404IMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783314-LTC3404IMS8#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3404 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Output Voltage MAX: 6V Input Voltage MIN: 2.65V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): Si9176DH-T1; EL7535IYZ-T13; Si9175DH-T1-E3; EL7535IYZ; Introduction Date: February 07, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783314-LTC3404IMS8#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3404 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Output Voltage MAX: 6V Input Voltage MIN: 2.65V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): Si9176DH-T1; EL7535IYZ-T13; Si9175DH-T1-E3; EL7535IYZ; Introduction Date: February 07, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3404IMS8#TRPBF - 783314-LTC3404IMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3404IMS8#TRPBF
783314-LTC3404IMS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3404IMS8#TRPBF 783314-LTC3404IMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783314-LTC3404IMS8#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.4MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3404 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Output Voltage MAX: 6V Input Voltage MIN: 2.65V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): Si9176DH-T1; EL7535IYZ-T13; Si9175DH-T1-E3; EL7535IYZ; Introduction Date: February 07, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783314-LTC3404IMS8#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: LTC3404
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Output Voltage MAX: 6V
Input Voltage MIN: 2.65V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): Si9176DH-T1; EL7535IYZ-T13; Si9175DH-T1-E3; EL7535IYZ;
Introduction Date: February 07, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783314-LTC3404IMS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3404IMS8#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data