Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3388IMSE-3#PBF 783313-LTC3388IMSE-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783313-LTC3388IMSE-3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Programmable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 50mA Family Name: LTC3388-3 Output Voltage: 2.8V, 3V, 3.3V, 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Input Voltage MIN: 2.7V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): SC403MLTRT; PSA60; SC424MLTRT; SC414MLTRT; Introduction Date: July 19, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783313-LTC3388IMSE-3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Programmable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 50mA Family Name: LTC3388-3 Output Voltage: 2.8V, 3V, 3.3V, 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Input Voltage MIN: 2.7V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): SC403MLTRT; PSA60; SC424MLTRT; SC414MLTRT; Introduction Date: July 19, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3388IMSE-3#PBF - 783313-LTC3388IMSE-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3388IMSE-3#PBF
783313-LTC3388IMSE-3#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3388IMSE-3#PBF 783313-LTC3388IMSE-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 783313-LTC3388IMSE-3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Programmable Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 50mA Family Name: LTC3388-3 Output Voltage: 2.8V, 3V, 3.3V, 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Input Voltage MIN: 2.7V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): SC403MLTRT; PSA60; SC424MLTRT; SC414MLTRT; Introduction Date: July 19, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783313-LTC3388IMSE-3#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 50mA
Family Name: LTC3388-3
Output Voltage: 2.8V, 3V, 3.3V, 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Input Voltage MIN: 2.7V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): SC403MLTRT; PSA60; SC424MLTRT; SC414MLTRT;
Introduction Date: July 19, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783313-LTC3388IMSE-3#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3388IMSE-3#PBF
Configuration / Function Buck; Buck
Output Voltage Type Programmable
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107CS8#PBF - 072196-LT1107CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1767EMS8E#PBF - 089451-LT1767EMS8E - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1754ES6-5#TRMPBF - 102185-LTC1754ES6-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952IGN-1#PBF - 020347-LT1952IGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details