Manufacturer: Linear Technology
Win Source Part Number: 783311-LTC3388IDD-1#
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 50mA
Family Name: LTC3388-1
Output Voltage: 1.2V, 1.5V, 1.8V, 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Input Voltage MIN: 2.7V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): SC403MLTRT; PSA60; SC424MLTRT; SC414MLTRT;
Introduction Date: July 19, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783311-LTC3388IDD-1#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3388IDD-1#PBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Programmable |
| Package Type | Other; 10-WFDFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |