Manufacturer: Linear Technology
Win Source Part Number: 783310-LTC3388EMSE-3
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 50mA
Family Name: LTC3388-3
Output Voltage: 2.8V, 3V, 3.3V, 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Input Voltage MIN: 2.7V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): SC403MLTRT; PSA60; SC424MLTRT; SC414MLTRT;
Introduction Date: July 19, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783310-LTC3388EMSE-3#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3388EMSE-3#PBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Programmable |
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |