Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3375EUK#PBF 783306-LTC3375EUK#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783306-LTC3375EUK#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 48-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 8 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LTC3375 Output Voltage: 0.425V Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Output Voltage MAX: 5.5V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): RT8032GQW; Si9176DH-T1; Si9175DH-T1-E3; Si9176DM-T1-E3; Introduction Date: November 16, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783306-LTC3375EUK#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 48-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 8 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LTC3375 Output Voltage: 0.425V Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Output Voltage MAX: 5.5V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): RT8032GQW; Si9176DH-T1; Si9175DH-T1-E3; Si9176DM-T1-E3; Introduction Date: November 16, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3375EUK#PBF - 783306-LTC3375EUK#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3375EUK#PBF
783306-LTC3375EUK#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3375EUK#PBF 783306-LTC3375EUK#PBF
Manufacturer: Linear Technology Win Source Part Number: 783306-LTC3375EUK#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 48-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 8 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LTC3375 Output Voltage: 0.425V Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Output Voltage MAX: 5.5V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): RT8032GQW; Si9176DH-T1; Si9175DH-T1-E3; Si9176DM-T1-E3; Introduction Date: November 16, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783306-LTC3375EUK#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 48-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 8
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LTC3375
Output Voltage: 0.425V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFN (7x7)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): RT8032GQW; Si9176DH-T1; Si9175DH-T1-E3; Si9176DM-T1-E3;
Introduction Date: November 16, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783306-LTC3375EUK#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3375EUK#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 48-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.4250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE-1#PBF - 020393-LT3430EFE-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.2#PBF - 020564-LTC3251EMSE-1.2#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#PBF - 072599-LTC3824MPMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CS8#TRPBF - 002789-LTC1474CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details