Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3374IUHF#PBF 783305-LTC3374IUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783305-LTC3374IUHF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 38-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 8 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Output Voltage MAX: 5.5V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX1644EAE+T; LTC3374EUHF#TRPBF; LTC3374IUHF#TRPBF; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783305-LTC3374IUHF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 38-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 8 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Output Voltage MAX: 5.5V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX1644EAE+T; LTC3374EUHF#TRPBF; LTC3374IUHF#TRPBF; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3374IUHF#PBF - 783305-LTC3374IUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3374IUHF#PBF
783305-LTC3374IUHF#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3374IUHF#PBF 783305-LTC3374IUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783305-LTC3374IUHF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 38-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 8 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Output Voltage MAX: 5.5V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX1644EAE+T; LTC3374EUHF#TRPBF; LTC3374IUHF#TRPBF; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783305-LTC3374IUHF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 38-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 8
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX1644EAE+T; LTC3374EUHF#TRPBF; LTC3374IUHF#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783305-LTC3374IUHF#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3374IUHF#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 38-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480EMSE#TRPBF - 020401-LT3480EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528BEDDB#TRMPBF - 020587-LTC3528BEDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731IG#PBF - 072592-LTC3731IG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3708EUH#PBF - 020599-LTC3708EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details