Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3330IUH#PBF 783298-LTC3330IUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783298-LTC3330IUH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 32-WFQFN Exposed Pad Applications: Converter, Energy Harvesting Mounting: SMD Voltage - Output: Adjustable Voltage - Input: 1.8 V ~ 19 V Number of Outputs: 2 Family Name: LTC3330 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC3330EUH#PBF; LTC3330IUH#TRPBF; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783298-LTC3330IUH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 32-WFQFN Exposed Pad Applications: Converter, Energy Harvesting Mounting: SMD Voltage - Output: Adjustable Voltage - Input: 1.8 V ~ 19 V Number of Outputs: 2 Family Name: LTC3330 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC3330EUH#PBF; LTC3330IUH#TRPBF; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3330IUH#PBF - 783298-LTC3330IUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3330IUH#PBF
783298-LTC3330IUH#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3330IUH#PBF 783298-LTC3330IUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 783298-LTC3330IUH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 32-WFQFN Exposed Pad Applications: Converter, Energy Harvesting Mounting: SMD Voltage - Output: Adjustable Voltage - Input: 1.8 V ~ 19 V Number of Outputs: 2 Family Name: LTC3330 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC3330EUH#PBF; LTC3330IUH#TRPBF; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783298-LTC3330IUH#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 32-WFQFN Exposed Pad
Applications: Converter, Energy Harvesting
Mounting: SMD
Voltage - Output: Adjustable
Voltage - Input: 1.8 V ~ 19 V
Number of Outputs: 2
Family Name: LTC3330
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): LTC3330EUH#PBF; LTC3330IUH#TRPBF;
Introduction Date: March 18, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 783298-LTC3330IUH#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3330IUH#PBF
Package Type Other; 32-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-2#TRMPBF - 020308-LT1761ES5-2#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3531ES6-3TRMPBF - 072576-LTC3531ES6-3TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871HMS#PBF - 020518-LTC1871HMS#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEFE#PBF - 020569-LTC3412AEFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details