Win Source Electronics PMIC - PMIC - Battery Management - LTC3300IUK-1#PBF 783296-LTC3300IUK-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783296-LTC3300IUK-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 48-WFQFN Exposed Pad Function: Battery Balancer Interface: Serial Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC3300-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): LTC3300ILXE-1#PBF; LTC3300IUK-1#TRPBF; LTC3300HUK-1#PBF; LTC3300HUK-1#TRPBF; Introduction Date: March 01, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783296-LTC3300IUK-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 48-WFQFN Exposed Pad Function: Battery Balancer Interface: Serial Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC3300-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): LTC3300ILXE-1#PBF; LTC3300IUK-1#TRPBF; LTC3300HUK-1#PBF; LTC3300HUK-1#TRPBF; Introduction Date: March 01, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC3300IUK-1#PBF - 783296-LTC3300IUK-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC3300IUK-1#PBF
783296-LTC3300IUK-1#PBF
PMIC - PMIC - Battery Management - LTC3300IUK-1#PBF 783296-LTC3300IUK-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783296-LTC3300IUK-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 48-WFQFN Exposed Pad Function: Battery Balancer Interface: Serial Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC3300-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): LTC3300ILXE-1#PBF; LTC3300IUK-1#TRPBF; LTC3300HUK-1#PBF; LTC3300HUK-1#TRPBF; Introduction Date: March 01, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783296-LTC3300IUK-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 48-WFQFN Exposed Pad
Function: Battery Balancer
Interface: Serial
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 12
Family Name: LTC3300-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): LTC3300ILXE-1#PBF; LTC3300IUK-1#TRPBF; LTC3300HUK-1#PBF; LTC3300HUK-1#TRPBF;
Introduction Date: March 01, 2013
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783296-LTC3300IUK-1#PBF
Product Name PMIC - PMIC - Battery Management - LTC3300IUK-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3576EUFE-1#PBF - 121543-LTC3576EUFE-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (4x6)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - SP692ACP - 1257607-SP692ACP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2908CDDB-C1#TRMPBF - 1062158-LTC2908CDDB-C1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-1.8#TRMPBF - 116022-LTC1728ES5-1.8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details