Manufacturer: Linear Technology
Win Source Part Number: 783291-LTC3265IDHC#P
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 18-WFDFN, Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Frequency - Switching: 50kHz ~ 500kHz
Number of Outputs: 2
Output Configuration: Positive and Negative (Dual Rail)
Synchronous Rectifier: No
Output Current: 100mA
Family Name: LTC3265
Output Voltage: -Vin, 2Vin
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-DFN (5x3)
Input Voltage MIN: 4.5V
Voltage Input MAX: 32V
Alternative Parts (Cross-Reference): LTC3265EDHC#PBF; LTC3265IFE#TRPBF; LTC3265EFE#PBF; LTC3265EFE#TRPBF;
Introduction Date: August 18, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783291-LTC3265IDHC#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3265IDHC#PBF |
| Configuration / Function | Charge Pump |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 18-WFDFN, Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 2 volts |