Manufacturer: Linear Technology
Win Source Part Number: 783284-LTC3256EMSE#P
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 5.5 V ~ 38 V
Function: Automotive
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs: 2
Voltage/Current - Output 1: 5V, 100mA
Voltage/Current - Output 2: 3.3V, 250mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Family Name: LTC3256
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Alternative Parts (Cross-Reference): LTC3256HMSE#TRPBF; LTC3256MPMSE#TRPBF; LTC3256HMSE#PBF; LTC3256MPMSE#PBF;
Introduction Date: July 28, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 783284-LTC3256EMSE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3256EMSE#PBF |
| Package Type | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) |