Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3255IDD#PBF 783283-LTC3255IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783283-LTC3255IDD#PB F Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Charge Pump Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 50mA Family Name: LTC3255 Output Voltage: 2.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 12.5V Input Voltage MIN: 4V Voltage Input MAX: 48V Alternative Parts (Cross-Reference): LTC3255IDD#TRPBF; LTC3255MPDD#PBF; LTC3255HDD#TRPBF; LTC3255HDD#PBF; Introduction Date: August 07, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783283-LTC3255IDD#PB F Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Charge Pump Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 50mA Family Name: LTC3255 Output Voltage: 2.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 12.5V Input Voltage MIN: 4V Voltage Input MAX: 48V Alternative Parts (Cross-Reference): LTC3255IDD#TRPBF; LTC3255MPDD#PBF; LTC3255HDD#TRPBF; LTC3255HDD#PBF; Introduction Date: August 07, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3255IDD#PBF - 783283-LTC3255IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3255IDD#PBF
783283-LTC3255IDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3255IDD#PBF 783283-LTC3255IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783283-LTC3255IDD#PB F Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Charge Pump Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 50mA Family Name: LTC3255 Output Voltage: 2.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 12.5V Input Voltage MIN: 4V Voltage Input MAX: 48V Alternative Parts (Cross-Reference): LTC3255IDD#TRPBF; LTC3255MPDD#PBF; LTC3255HDD#TRPBF; LTC3255HDD#PBF; Introduction Date: August 07, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783283-LTC3255IDD#PBF
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Charge Pump
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 50mA
Family Name: LTC3255
Output Voltage: 2.4V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 12.5V
Input Voltage MIN: 4V
Voltage Input MAX: 48V
Alternative Parts (Cross-Reference): LTC3255IDD#TRPBF; LTC3255MPDD#PBF; LTC3255HDD#TRPBF; LTC3255HDD#PBF;
Introduction Date: August 07, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783283-LTC3255IDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3255IDD#PBF
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3732CG - 020605-LTC3732CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1271CT#PBF - 1058105-LT1271CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Buck-Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3501EFE#PBF - 020404-LT3501EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548EDD#PBF - 020592-LTC3548EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details