Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-3.3#TRPBF 783274-LTC3221EDC-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783274-LTC3221EDC-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 60mA Family Name: LTC3221-3.3 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Input Voltage MIN: 1.8V Voltage Input MAX: 4.4V Alternative Parts (Cross-Reference): XC9802B373KR-G; S-882130APB-M2F-TF; TPS60203DGSRG4; S-882133APB-M2I-TF; Introduction Date: October 06, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783274-LTC3221EDC-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 60mA Family Name: LTC3221-3.3 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Input Voltage MIN: 1.8V Voltage Input MAX: 4.4V Alternative Parts (Cross-Reference): XC9802B373KR-G; S-882130APB-M2F-TF; TPS60203DGSRG4; S-882133APB-M2I-TF; Introduction Date: October 06, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-3.3#TRPBF - 783274-LTC3221EDC-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-3.3#TRPBF
783274-LTC3221EDC-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-3.3#TRPBF 783274-LTC3221EDC-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783274-LTC3221EDC-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 60mA Family Name: LTC3221-3.3 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Input Voltage MIN: 1.8V Voltage Input MAX: 4.4V Alternative Parts (Cross-Reference): XC9802B373KR-G; S-882130APB-M2F-TF; TPS60203DGSRG4; S-882133APB-M2I-TF; Introduction Date: October 06, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783274-LTC3221EDC-3.3#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 600kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 60mA
Family Name: LTC3221-3.3
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DFN (2x2)
Input Voltage MIN: 1.8V
Voltage Input MAX: 4.4V
Alternative Parts (Cross-Reference): XC9802B373KR-G; S-882130APB-M2F-TF; TPS60203DGSRG4; S-882133APB-M2I-TF;
Introduction Date: October 06, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783274-LTC3221EDC-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-3.3#TRPBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE#TR - 087468-LT3430EFE#TR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3724EFE#PBF - 072394-LT3724EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3426ES6#TRMPBF - 020582-LTC3426ES6#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN8 - 072418-LTC1044CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details