Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3130EMSE#PBF 783260-LTC3130EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783260-LTC3130EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3130 Output Voltage: 1V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Output Voltage MAX: 25V Input Voltage MIN: 2.4V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): TLF35584QKVS2XUMA2; LTC3130IUDC#TRPBF; LTC3130IUDC#PBF; LTC3130EUDC#PBF; Introduction Date: August 04, 2016 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783260-LTC3130EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3130 Output Voltage: 1V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Output Voltage MAX: 25V Input Voltage MIN: 2.4V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): TLF35584QKVS2XUMA2; LTC3130IUDC#TRPBF; LTC3130IUDC#PBF; LTC3130EUDC#PBF; Introduction Date: August 04, 2016 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3130EMSE#PBF - 783260-LTC3130EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3130EMSE#PBF
783260-LTC3130EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3130EMSE#PBF 783260-LTC3130EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783260-LTC3130EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3130 Output Voltage: 1V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP Output Voltage MAX: 25V Input Voltage MIN: 2.4V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): TLF35584QKVS2XUMA2; LTC3130IUDC#TRPBF; LTC3130IUDC#PBF; LTC3130EUDC#PBF; Introduction Date: August 04, 2016 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783260-LTC3130EMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: LTC3130
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP
Output Voltage MAX: 25V
Input Voltage MIN: 2.4V
Voltage Input MAX: 25V
Alternative Parts (Cross-Reference): TLF35584QKVS2XUMA2; LTC3130IUDC#TRPBF; LTC3130IUDC#PBF; LTC3130EUDC#PBF;
Introduction Date: August 04, 2016
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783260-LTC3130EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3130EMSE#PBF
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548EDD#PBF - 020592-LTC3548EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934IS6#TRPBF - 072335-LT1934IS6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417EDHC#TRPBF - 103045-LTC3417EDHC#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (5x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1773EMS#PBF - 072507-LTC1773EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details