Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129IUD-1#PBF 783259-LTC3129IUD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783259-LTC3129IUD-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Programmable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 200mA Family Name: LTC3129-1 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Output Voltage MAX: 15V Input Voltage MIN: 1.92V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LTC3129IMSE-1#PBF; LTC3129IUD-1#TRPBF; Introduction Date: February 01, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783259-LTC3129IUD-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Programmable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 200mA Family Name: LTC3129-1 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Output Voltage MAX: 15V Input Voltage MIN: 1.92V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LTC3129IMSE-1#PBF; LTC3129IUD-1#TRPBF; Introduction Date: February 01, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129IUD-1#PBF - 783259-LTC3129IUD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129IUD-1#PBF
783259-LTC3129IUD-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129IUD-1#PBF 783259-LTC3129IUD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783259-LTC3129IUD-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Output Type: Programmable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 200mA Family Name: LTC3129-1 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Output Voltage MAX: 15V Input Voltage MIN: 1.92V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LTC3129IMSE-1#PBF; LTC3129IUD-1#TRPBF; Introduction Date: February 01, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783259-LTC3129IUD-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Output Type: Programmable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 200mA
Family Name: LTC3129-1
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Output Voltage MAX: 15V
Input Voltage MIN: 1.92V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): LTC3129IMSE-1#PBF; LTC3129IUD-1#TRPBF;
Introduction Date: February 01, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783259-LTC3129IUD-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129IUD-1#PBF
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Programmable
Package Type Other; 16-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480MPMSE#TRPBF - 002767-LT3480MPMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#PBF - 072505-LTC1771EMS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EDD#TRPBF - 088982-LTC3440EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD#PBF - 072564-LTC3407EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details