Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3128EUFD#PBF 783255-LTC3128EUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783255-LTC3128EUFD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3128 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Output Voltage MAX: 5.5V Input Voltage MIN: 1.73V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3128IFE#PBF; LTC3128EFE#TRPBF; LTC3128EFE#PBF; LTC3128IFE#TRPBF; Introduction Date: February 11, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783255-LTC3128EUFD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3128 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Output Voltage MAX: 5.5V Input Voltage MIN: 1.73V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3128IFE#PBF; LTC3128EFE#TRPBF; LTC3128EFE#PBF; LTC3128IFE#TRPBF; Introduction Date: February 11, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3128EUFD#PBF - 783255-LTC3128EUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3128EUFD#PBF
783255-LTC3128EUFD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3128EUFD#PBF 783255-LTC3128EUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783255-LTC3128EUFD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3128 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Output Voltage MAX: 5.5V Input Voltage MIN: 1.73V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3128IFE#PBF; LTC3128EFE#TRPBF; LTC3128EFE#PBF; LTC3128IFE#TRPBF; Introduction Date: February 11, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783255-LTC3128EUFD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: LTC3128
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (5x4)
Output Voltage MAX: 5.5V
Input Voltage MIN: 1.73V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LTC3128IFE#PBF; LTC3128EFE#TRPBF; LTC3128EFE#PBF; LTC3128IFE#TRPBF;
Introduction Date: February 11, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783255-LTC3128EUFD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3128EUFD#PBF
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703HGN#PBF - 072580-LTC3703HGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG - 020472-LTC1435CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633EUFD#TRPBF - 104924-LTC3633EUFD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871HMS#PBF - 020518-LTC1871HMS#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details