Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3125EDCB#TRMPBF 783253-LTC3125EDCB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783253-LTC3125EDCB#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.6MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.2A (Switch) Family Name: LTC3125 Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (2x3) Output Voltage MAX: 5.25V Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): AS1326A-BTDU; AS1326B-BTDT; AS1326B-BTDR; MCP1642B-ADJI/MC; Introduction Date: November 17, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783253-LTC3125EDCB#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.6MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.2A (Switch) Family Name: LTC3125 Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (2x3) Output Voltage MAX: 5.25V Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): AS1326A-BTDU; AS1326B-BTDT; AS1326B-BTDR; MCP1642B-ADJI/MC; Introduction Date: November 17, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3125EDCB#TRMPBF - 783253-LTC3125EDCB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3125EDCB#TRMPBF
783253-LTC3125EDCB#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3125EDCB#TRMPBF 783253-LTC3125EDCB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783253-LTC3125EDCB#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.6MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.2A (Switch) Family Name: LTC3125 Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (2x3) Output Voltage MAX: 5.25V Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): AS1326A-BTDU; AS1326B-BTDT; AS1326B-BTDR; MCP1642B-ADJI/MC; Introduction Date: November 17, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783253-LTC3125EDCB#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.6MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.2A (Switch)
Family Name: LTC3125
Output Voltage: 2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (2x3)
Output Voltage MAX: 5.25V
Input Voltage MIN: 1.8V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): AS1326A-BTDU; AS1326B-BTDT; AS1326B-BTDR; MCP1642B-ADJI/MC;
Introduction Date: November 17, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783253-LTC3125EDCB#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3125EDCB#TRMPBF
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1247CS8 - 087286-LT1247CS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615ES5#TRMPBF - 020280-LT1615ES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB#TRMPBF - 020588-LTC3528EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946AEMS8E#TRPBF - 103952-LT1946AEMS8E#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details