Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3121IDE#PBF 783249-LTC3121IDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783249-LTC3121IDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: Up to 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.5A (Switch) Family Name: LTC3121 Output Voltage: 2.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Output Voltage MAX: 15V Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): TPS61372YKBR; TPS61372YKBT; BA9701F; Introduction Date: August 07, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783249-LTC3121IDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: Up to 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.5A (Switch) Family Name: LTC3121 Output Voltage: 2.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Output Voltage MAX: 15V Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): TPS61372YKBR; TPS61372YKBT; BA9701F; Introduction Date: August 07, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3121IDE#PBF - 783249-LTC3121IDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3121IDE#PBF
783249-LTC3121IDE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3121IDE#PBF 783249-LTC3121IDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783249-LTC3121IDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: Up to 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.5A (Switch) Family Name: LTC3121 Output Voltage: 2.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Output Voltage MAX: 15V Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): TPS61372YKBR; TPS61372YKBT; BA9701F; Introduction Date: August 07, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783249-LTC3121IDE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: Up to 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.5A (Switch)
Family Name: LTC3121
Output Voltage: 2.2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (4x3)
Output Voltage MAX: 15V
Input Voltage MIN: 1.8V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): TPS61372YKBR; TPS61372YKBT; BA9701F;
Introduction Date: August 07, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783249-LTC3121IDE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3121IDE#PBF
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#PBF - 072582-LTC3704EMS#PBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3428EDD#PBF - 098809-LTC3428EDD#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803ES6-5#TRMPBF - 020612-LTC3803ES6-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824HMSE#PBF - 072598-LTC3824HMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details