Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3118IUFD#PBF 783247-LTC3118IUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783247-LTC3118IUFD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LTC3118 Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Output Voltage MAX: 18V Input Voltage MIN: 2.2V Voltage Input MAX: 18V Alternative Parts (Cross-Reference): TLF35584QKVS2XUMA2; LTC3118EUFD#PBF; LTC3118EFE#PBF; LTC3118EFE#TRPBF; Introduction Date: February 17, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783247-LTC3118IUFD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LTC3118 Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Output Voltage MAX: 18V Input Voltage MIN: 2.2V Voltage Input MAX: 18V Alternative Parts (Cross-Reference): TLF35584QKVS2XUMA2; LTC3118EUFD#PBF; LTC3118EFE#PBF; LTC3118EFE#TRPBF; Introduction Date: February 17, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3118IUFD#PBF - 783247-LTC3118IUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3118IUFD#PBF
783247-LTC3118IUFD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3118IUFD#PBF 783247-LTC3118IUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783247-LTC3118IUFD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2A Family Name: LTC3118 Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Output Voltage MAX: 18V Input Voltage MIN: 2.2V Voltage Input MAX: 18V Alternative Parts (Cross-Reference): TLF35584QKVS2XUMA2; LTC3118EUFD#PBF; LTC3118EFE#PBF; LTC3118EFE#TRPBF; Introduction Date: February 17, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783247-LTC3118IUFD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: LTC3118
Output Voltage: 2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (5x4)
Output Voltage MAX: 18V
Input Voltage MIN: 2.2V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): TLF35584QKVS2XUMA2; LTC3118EUFD#PBF; LTC3118EFE#PBF; LTC3118EFE#TRPBF;
Introduction Date: February 17, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783247-LTC3118IUFD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3118IUFD#PBF
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3493IDCB#TRMPBF - 072375-LT3493IDCB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633AIUFD-3#PBF - 020594-LTC3633AIUFD-3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE#PBF - 072398-LT3971EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8 - 072247-LT1241CN8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details