Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3115IFE-1#TRPBF 783245-LTC3115IFE-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783245-LTC3115IFE-1# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A, 2A Family Name: LTC3115-1 Output Voltage: 2.7V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Output Voltage MAX: 40V Input Voltage MIN: 2.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LTC3115IFE-1#PBF; LTC3115MPFE-1#TRPBF; LTC3115HFE-1#TRPBF; LTC3115MPFE-1#PBF; Introduction Date: November 17, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783245-LTC3115IFE-1# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A, 2A Family Name: LTC3115-1 Output Voltage: 2.7V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Output Voltage MAX: 40V Input Voltage MIN: 2.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LTC3115IFE-1#PBF; LTC3115MPFE-1#TRPBF; LTC3115HFE-1#TRPBF; LTC3115MPFE-1#PBF; Introduction Date: November 17, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3115IFE-1#TRPBF - 783245-LTC3115IFE-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3115IFE-1#TRPBF
783245-LTC3115IFE-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3115IFE-1#TRPBF 783245-LTC3115IFE-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783245-LTC3115IFE-1# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A, 2A Family Name: LTC3115-1 Output Voltage: 2.7V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Output Voltage MAX: 40V Input Voltage MIN: 2.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LTC3115IFE-1#PBF; LTC3115MPFE-1#TRPBF; LTC3115HFE-1#TRPBF; LTC3115MPFE-1#PBF; Introduction Date: November 17, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783245-LTC3115IFE-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 100kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A, 2A
Family Name: LTC3115-1
Output Voltage: 2.7V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP-EP
Output Voltage MAX: 40V
Input Voltage MIN: 2.2V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LTC3115IFE-1#PBF; LTC3115MPFE-1#TRPBF; LTC3115HFE-1#TRPBF; LTC3115MPFE-1#PBF;
Introduction Date: November 17, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783245-LTC3115IFE-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3115IFE-1#TRPBF
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8-5#PBF - 002732-LT1374CS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245IS8#TRPBF - 1058088-LT1245IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ-5#PBF - 020204-LT1076CQ-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872EDDB#TRPBF - 020626-LTC3872EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 8-DFN (3x2)
View Details