Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3115EDHD-1#TRPBF 783240-LTC3115EDHD-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783240-LTC3115EDHD-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A, 2A Family Name: LTC3115-1 Output Voltage: 2.7V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x4) Output Voltage MAX: 40V Input Voltage MIN: 2.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LTC3115EDHD-1#PBF; Introduction Date: November 17, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783240-LTC3115EDHD-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A, 2A Family Name: LTC3115-1 Output Voltage: 2.7V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x4) Output Voltage MAX: 40V Input Voltage MIN: 2.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LTC3115EDHD-1#PBF; Introduction Date: November 17, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3115EDHD-1#TRPBF - 783240-LTC3115EDHD-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3115EDHD-1#TRPBF
783240-LTC3115EDHD-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3115EDHD-1#TRPBF 783240-LTC3115EDHD-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783240-LTC3115EDHD-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A, 2A Family Name: LTC3115-1 Output Voltage: 2.7V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x4) Output Voltage MAX: 40V Input Voltage MIN: 2.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LTC3115EDHD-1#PBF; Introduction Date: November 17, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783240-LTC3115EDHD-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 100kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A, 2A
Family Name: LTC3115-1
Output Voltage: 2.7V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x4)
Output Voltage MAX: 40V
Input Voltage MIN: 2.2V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LTC3115EDHD-1#PBF;
Introduction Date: November 17, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783240-LTC3115EDHD-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3115EDHD-1#TRPBF
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3685EMSE#TRPBF - 020416-LT3685EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3810IG#PBF - 020614-LTC3810IG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CS8#PBF - 020449-LTC1144CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.2#PBF - 020564-LTC3251EMSE-1.2#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details