Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3114IFE-1#PBF 783238-LTC3114IFE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783238-LTC3114IFE-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3114-1 Output Voltage: 2.7V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 40V Input Voltage MIN: 2.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LTC3114IFE-1#TRPBF; LTC3114MPFE-1#TRPBF; LTC3114MPFE-1#PBF; LTC3114HFE-1#PBF; Introduction Date: March 18, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783238-LTC3114IFE-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3114-1 Output Voltage: 2.7V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 40V Input Voltage MIN: 2.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LTC3114IFE-1#TRPBF; LTC3114MPFE-1#TRPBF; LTC3114MPFE-1#PBF; LTC3114HFE-1#PBF; Introduction Date: March 18, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3114IFE-1#PBF - 783238-LTC3114IFE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3114IFE-1#PBF
783238-LTC3114IFE-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3114IFE-1#PBF 783238-LTC3114IFE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783238-LTC3114IFE-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3114-1 Output Voltage: 2.7V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Output Voltage MAX: 40V Input Voltage MIN: 2.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LTC3114IFE-1#TRPBF; LTC3114MPFE-1#TRPBF; LTC3114MPFE-1#PBF; LTC3114HFE-1#PBF; Introduction Date: March 18, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783238-LTC3114IFE-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: LTC3114-1
Output Voltage: 2.7V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Output Voltage MAX: 40V
Input Voltage MIN: 2.2V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LTC3114IFE-1#TRPBF; LTC3114MPFE-1#TRPBF; LTC3114MPFE-1#PBF; LTC3114HFE-1#PBF;
Introduction Date: March 18, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783238-LTC3114IFE-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3114IFE-1#PBF
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.7 volts
Unlock Full Specs
to access all available technical data