Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3112IDHD#PBF 783234-LTC3112IDHD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783234-LTC3112IDHD#P BF Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 750kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LTC3112 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x4) Output Voltage MAX: 14V Input Voltage MIN: 2.7V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LTC3112IDHD#TRPBF; Introduction Date: November 16, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783234-LTC3112IDHD#P BF Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 750kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LTC3112 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x4) Output Voltage MAX: 14V Input Voltage MIN: 2.7V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LTC3112IDHD#TRPBF; Introduction Date: November 16, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3112IDHD#PBF - 783234-LTC3112IDHD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3112IDHD#PBF
783234-LTC3112IDHD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3112IDHD#PBF 783234-LTC3112IDHD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783234-LTC3112IDHD#P BF Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 750kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LTC3112 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x4) Output Voltage MAX: 14V Input Voltage MIN: 2.7V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LTC3112IDHD#TRPBF; Introduction Date: November 16, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783234-LTC3112IDHD#PBF
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 750kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2.5A
Family Name: LTC3112
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x4)
Output Voltage MAX: 14V
Input Voltage MIN: 2.7V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): LTC3112IDHD#TRPBF;
Introduction Date: November 16, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783234-LTC3112IDHD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3112IDHD#PBF
Configuration / Function Buck; Boost; Buck-Boost; Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#PBF - 020579-LTC3421EUF#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-QFN-EP (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1270ACT#PBF - 1058104-LT1270ACT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3840MPFE#PBF - 1031703-LT3840MPFE#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; TSSOP
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification
Output Voltage 1.5 volts
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1439CG - 072469-LTC1439CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details