Win Source Electronics PMIC - PMIC - Battery Chargers - LTC3110EUF#PBF 783230-LTC3110EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783230-LTC3110EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Supercapacitor Family Name: LTC3110 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): XPS63805YFFT; BD8301MUV-E2; TPS63027YFFT; TPS63027YFFR; Introduction Date: June 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783230-LTC3110EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Supercapacitor Family Name: LTC3110 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): XPS63805YFFT; BD8301MUV-E2; TPS63027YFFT; TPS63027YFFR; Introduction Date: June 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC3110EUF#PBF - 783230-LTC3110EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC3110EUF#PBF
783230-LTC3110EUF#PBF
PMIC - PMIC - Battery Chargers - LTC3110EUF#PBF 783230-LTC3110EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783230-LTC3110EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Supercapacitor Family Name: LTC3110 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): XPS63805YFFT; BD8301MUV-E2; TPS63027YFFT; TPS63027YFFR; Introduction Date: June 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783230-LTC3110EUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-WFQFN Exposed Pad
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Supercapacitor
Family Name: LTC3110
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (4x4)
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): XPS63805YFFT; BD8301MUV-E2; TPS63027YFFT; TPS63027YFFR;
Introduction Date: June 11, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 783230-LTC3110EUF#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC3110EUF#PBF
Package Type Other; 24-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.5 - 072288-LT1573CS8-2.5 - Win Source Electronics
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957EUHE#PBF - 041248-LT3957EUHE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 36-QFN (5x6)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757EMSE#PBF - 020420-LT3757EMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#PBF - 072575-LTC3458LEDE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details