Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3106EUDC#PBF 783222-LTC3106EUDC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783222-LTC3106EUDC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Programmable Function: Step-Up/Step-Down Topology: Buck-Boost Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 300mA Family Name: LTC3106 Output Voltage: 1.8V, 2.2V, 3.3V, 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Input Voltage MIN: 0.85V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): BP5512; BP5512A; BA9701F; LTC3106EUDC#TRPBF; Introduction Date: November 19, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783222-LTC3106EUDC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Programmable Function: Step-Up/Step-Down Topology: Buck-Boost Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 300mA Family Name: LTC3106 Output Voltage: 1.8V, 2.2V, 3.3V, 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Input Voltage MIN: 0.85V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): BP5512; BP5512A; BA9701F; LTC3106EUDC#TRPBF; Introduction Date: November 19, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3106EUDC#PBF - 783222-LTC3106EUDC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3106EUDC#PBF
783222-LTC3106EUDC#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3106EUDC#PBF 783222-LTC3106EUDC#PBF
Manufacturer: Linear Technology Win Source Part Number: 783222-LTC3106EUDC#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Programmable Function: Step-Up/Step-Down Topology: Buck-Boost Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 300mA Family Name: LTC3106 Output Voltage: 1.8V, 2.2V, 3.3V, 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Input Voltage MIN: 0.85V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): BP5512; BP5512A; BA9701F; LTC3106EUDC#TRPBF; Introduction Date: November 19, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783222-LTC3106EUDC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Output Type: Programmable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 300mA
Family Name: LTC3106
Output Voltage: 1.8V, 2.2V, 3.3V, 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (3x4)
Input Voltage MIN: 0.85V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): BP5512; BP5512A; BA9701F; LTC3106EUDC#TRPBF;
Introduction Date: November 19, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783222-LTC3106EUDC#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3106EUDC#PBF
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Programmable
Package Type Other; 20-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data